REGULATOR, LDO, ADJ, 250MA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:5.5V; Output Current:250mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH7281 |
| Product Name | Regulator, Ldo, Adj, 250Ma, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 1.8 to 10 volts |