V REG, LDO 0.1A ADJ, SOT-23-5, 101; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.5V; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH4827 |
| Product Name | V Reg, Ldo 0.1A Adj, Sot-23-5, 101; Output Type Texas Instruments |
| Input Voltage | 1.8 to 10 volts |