LDO, FIXED, 5V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ8881 |
| Product Name | Ldo, Fixed, 5V, 0.1A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 1.8 to 10 volts |