AUTOMOTIVE, 650-NA QUIESCENT CUR
AUTOMOTIVE, 650-NA QUIESCENT CUR
AUTOMOTIVE, 650-NA QUIESCENT CUR
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 296-REF35330QDBVRQ1TR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 |
| TC | 15 ppm/C |
| IQ | 0.0026 mA |