The REF2030QDDCRQ1 is a low-drift, low-power voltage reference from Quarktwin Technology Ltd., designed for automotive and industrial applications. It features dual outputs, providing a reference voltage of 3.0 V and a bias voltage of 1.5 V, making it suitable for single-supply systems. The device is AEC-Q100 qualified, ensuring reliability in harsh environments with an operating temperature range of -40°C to +125°C. With a maximum temperature drift of 8 ppm/°C and an initial accuracy of ±0.05%, the REF2030QDDCRQ1 delivers high precision for signal processing applications. It can source and sink up to ±20 mA of output current while maintaining a low dropout voltage of 10 mV and a quiescent current of 360 OºA. The device also exhibits excellent line and load regulation, making it ideal for battery management systems, telematics control, and other high-precision applications. The compact SOT-23-5 package further enhances its suitability for space-constrained designs.
Series Voltage Reference IC Fixed 1.5V, 3V V ±0.05% 20 mA SOT-23-THIN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | REF2030QDDCRQ1 |
| Product Name | Voltage Reference |
| Type | SOT-23-5 Thin, TSOT-23-5 |