CURRENT SOURCE / CURRENT SINK, SOIC8; No. of Amplifiers:2 Amplifier; Input Bias Current:-; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:5MHz; CMRR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 34C7615 |
| Product Name | Current Source / Current Sink, Soic8; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS |