Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019088-PUCC27284DRC
Length: 3 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 10
Width: 3 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019088-PUCC27284DRCT |
| Product Name | OEM Parts - OEM Parts (O - R) - PUCC27284DRCT |