Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214644-PUCC27282DR
Length: 4.9 mm
Thickness: 1.58 mm
Height: 1.75 mm
Number of Pins: 8
Width: 3.91 mm
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214644-PUCC27282DR |
| Product Name | Custom Parts - Custom Parts (N - R) - PUCC27282DR |