1.2 to 5.5 V 16-A, 12-V Input, Non-Isolated Wide-Adjust SIP Module 12-SIP MODULE -40 to 85
16A DC/DC Converter, 1.2-5.5V Out, 10.8-13.2V In, SIP Module Product overview: PTV12020WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 5.5V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16A, 5.5V, 13.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTV12020WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTV12020WAH | 132-PTV12020WAH |
| Product Name | PTV12020W 1.2 to 5.5 V 16-A, 12-V Input, Non-Isolated Wide-Adjust SIP Module | 16A 5.5V 13.2V DC-DC Converter IC |
| Package Type | Other; SIP MODULE | Other; Module |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 1.2 to 5.5 volts | 5.5 volts |