0.8 to 1.8 V 16-A, 12-V Input, Non-Isolated Wide-Adjust SIP Module 12-SIP MODULE -40 to 85
16A DC/DC Converter Module, 0.8-1.8V Out, 12V In, Non-Isolated Product overview: PTV12020LAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 16A, 1.8V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 16A, 1.8V, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTV12020LAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTV12020LAH | 132-PTV12020LAH |
| Product Name | PTV12020L 0.8 to 1.8 V 16-A, 12-V Input, Non-Isolated Wide-Adjust SIP Module | Isolated 16A 1.8V 12V DC-DC Converter IC |
| Package Type | Other; SIP MODULE | Other; Module |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 1.8 volts | 1.8 volts |