0.8 to 1.8-V 8-A, 12-V Input Non-Isolated Wide-Adjust SIP Module 8-SIP MODULE -40 to 85
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid
8A, 1.8V DC/DC Converter, 10.8-13.2V In, Non-Isolated SIP Module Product overview: PTV12010LAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 8A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 8A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTV12010LAH can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTV12010LAH | PTV12010LAH | 132-PTV12010LAH |
| Product Name | PTV12010L 0.8 to 1.8-V 8-A, 12-V Input Non-Isolated Wide-Adjust SIP Module | Isolated 8A 1.8V 13.2V DC-DC Converter IC | |
| Package Type | Other; SIP MODULE | Other; SIP MODULE8 | Other; Module |
| Features | Enable,Output Discharge,Tracking | ||
| Output Voltage | 0.8000 to 1.8 volts | 1.8 volts |