Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTV08T250WAD PTV08T250WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 792725-PTV08T250WAD Series: PTV08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 21-DIP Module Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTV08T250 Categories: Power Supplies - Board Mount Dimension: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): YV09T60-0E; VCN70BADJTU-1C; PMR 5118UW P /B; YV09T60-0EG; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792725-PTV08T250WAD Series: PTV08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 21-DIP Module Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTV08T250 Categories: Power Supplies - Board Mount Dimension: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): YV09T60-0E; VCN70BADJTU-1C; PMR 5118UW P /B; YV09T60-0EG; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTV08T250WAD
792725-PTV08T250WAD
Power Supplies Board Mount DCDC Converters - PTV08T250WAD 792725-PTV08T250WAD
Manufacturer: Texas Instruments Win Source Part Number: 792725-PTV08T250WAD Series: PTV08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 21-DIP Module Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTV08T250 Categories: Power Supplies - Board Mount Dimension: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): YV09T60-0E; VCN70BADJTU-1C; PMR 5118UW P /B; YV09T60-0EG; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792725-PTV08T250WAD
Series: PTV08T250W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 21-DIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Family Name: PTV08T250
Categories: Power Supplies - Board Mount
Dimension: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm)
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 50A
Alternative Parts (Cross-Reference): YV09T60-0E; VCN70BADJTU-1C; PMR 5118UW P /B; YV09T60-0EG;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO - PTV08T250WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO
PTV08T250WAD
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO PTV08T250WAD
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95

REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20529-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20529-ND
DC DC Converters 296-20529-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 50A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 50A 8V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV08T250WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV08T250WAD
Power Supplies - Board Mount - DC DC Converters PTV08T250WAD
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 792725-PTV08T250WAD PTV08T250WAD 296-20529-ND PTV08T250WAD
Product Name Power Supplies Board Mount DCDC Converters - PTV08T250WAD REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6983-ea-psi-10360-240-4u-wc-30000w-32202 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details