REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 50A 8V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 210351-PTV08040WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTV08040W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 21-DIP Module
Size / Dimension: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 180W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.8-3.6V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTV08040WAD | 296-20527-ND | 210351-PTV08040WAD | PTV08040WAD |
| Product Name | REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 50 amps | 50 amps | ||
| DC Input Voltage | 8.0 to 14.0 volts | 8.0 to 14.0 volts |