8 A, 5-V Input Non-Isolated Wide-Output Adjust SIP Module w/Auto-Track 8-SIP MODULE -40 to 85
DC DC CONVERTER 0.8-3.6V 8A
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTV05010WAH | 815-PTV05010WAH |
| Product Name | PTV05010W 8 A, 5-V Input Non-Isolated Wide-Output Adjust SIP Module w/Auto-Track | DC DC CONVERTER 0.8-3.6V 8A |
| Package Type | Other; SIP MODULE | Other; 8-SIP Module |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts |
| Input Voltage | 4.5 to 5.5 volts | 5 volts |