Texas Instruments High-Performance Analog Power Supplies - Board Mount PTV03020WAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 210350-PTV03020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 45W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210350-PTV03020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 45W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
210350-PTV03020WAH
Power Supplies - Board Mount 210350-PTV03020WAH
Manufacturer: Texas Instruments Win Source Part Number: 210350-PTV03020WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV03020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 95% Power (Watts) - Max: 45W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210350-PTV03020WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTV03020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 12-SIP Module
Size / Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 95%
Power (Watts) - Max: 45W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20987-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20987-ND
DC DC Converters 296-20987-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 18A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 18A 2.95V - 3.65V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV03020WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV03020WAH
Power Supplies - Board Mount - DC DC Converters PTV03020WAH
DC DC CONVERTER 0.8-2.5V

DC DC CONVERTER 0.8-2.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 210350-PTV03020WAH 296-20987-ND PTV03020WAH
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 18 amps 18 amps
DC Output Power 45 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 4U Programmable DC Power - hea6860-ea-pub-12000-40-4u-30000w-32079 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details