18 A, 3.3-V Input Non-Isolated Wide-Output Adjust SIP Module w/ AutoTrack 12-SIP MODULE -40 to 85
18A DC/DC Converter Module, 2.5V Out, 3.3V In, Non-Isolated Product overview: PTV03020WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 18A, 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 18A, 2.5V, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTV03020WAH can be used for catalog matching and distributor lookup.
DC DC CONVERTER 0.8-2.5V 18A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTV03020WAH | 132-PTV03020WAH | 815-PTV03020WAH |
| Product Name | PTV03020W 18 A, 3.3-V Input Non-Isolated Wide-Output Adjust SIP Module w/ AutoTrack | Isolated 18A 2.5V 3.3V DC-DC Converter IC | DC DC CONVERTER 0.8-2.5V 18A |
| Package Type | Other; SIP MODULE | Other; Module | Other; 12-SIP Module |
| Features | Enable,Output Discharge,Tracking | ||
| Output Voltage | 0.8000 to 2.5 volts | 2.5 volts | 2.5 volts |
| Input Voltage | 2.95 to 3.6 volts | 3.6 volts | 3.3 volts |