Texas Instruments Standard Linear and Logic Output Power Max Texas Instruments PTV03010WAH.

Description
Output Power Max:20W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC Min:2.95V; Input Voltage DC Max:3.6V RoHS Compliant: Yes
Description
Output Power Max:20W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC Min:2.95V; Input Voltage DC Max:3.6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Power Max Texas Instruments - 15AC4107 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Max Texas Instruments
15AC4107
Output Power Max Texas Instruments 15AC4107
Output Power Max:20W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC Min:2.95V; Input Voltage DC Max:3.6V RoHS Compliant: Yes

Output Power Max:20W; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC Min:2.95V; Input Voltage DC Max:3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC4107
Product Name Output Power Max Texas Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL27028S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 28.0 volts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details