Texas Instruments High-Performance Analog DC DC Converters PTV03010WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 8A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 8A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20986-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20986-ND
DC DC Converters 296-20986-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 8A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 8A 2.95V - 3.65V Input

Buy Now Datasheet
MODULE PIP 3.3VIN 8A VERT 8-SIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 8A 20W - With UVLO - PTV03010WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 3.3VIN 8A VERT 8-SIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 8A 20W - With UVLO
PTV03010WAH
MODULE PIP 3.3VIN 8A VERT 8-SIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 8A 20W - With UVLO PTV03010WAH
MODULE PIP 3.3VIN 8A VERT 8-SIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 8A 20W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP 3.3VIN 8A VERT 8-SIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 8A 20W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
042239-PTV03010WAH
Power Supplies - Board Mount 042239-PTV03010WAH
Manufacturer: Texas Instruments Win Source Part Number: 042239-PTV03010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV03010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 8-SIP Module Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 70 Catalog: PTV03010W Series Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042239-PTV03010WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTV03010W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 8-SIP Module
Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 70
Catalog: PTV03010W Series
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTV03010WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV03010WAH
Power Supplies - Board Mount - DC DC Converters PTV03010WAH
DC DC CONVERTER 0.8-2.5V

DC DC CONVERTER 0.8-2.5V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20986-ND PTV03010WAH 042239-PTV03010WAH PTV03010WAH
Product Name DC DC Converters MODULE PIP 3.3VIN 8A VERT 8-SIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 8A 20W - With UVLO Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Modules / DCDC Bidirectional - tps-dm570t1512kirf-27874 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 800 amps
DC Output Voltage 513.0 to 580.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details