Texas Instruments RF Misc ICs and Modules - PTRF1216IRGPR PTRF1216IRGPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798358-PTRF1216IRGPR Packaging: Reel package Package: 20-VFQFN Exposed Pad Frequency: 3.5GHz Function: Downconverter Part Status: Obsolete(EOL) Family Name: TRF1216 Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Introduction Date: November 10, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798358-PTRF1216IRGPR Packaging: Reel package Package: 20-VFQFN Exposed Pad Frequency: 3.5GHz Function: Downconverter Part Status: Obsolete(EOL) Family Name: TRF1216 Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Introduction Date: November 10, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PTRF1216IRGPR - 798358-PTRF1216IRGPR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PTRF1216IRGPR
798358-PTRF1216IRGPR
RF Misc ICs and Modules - PTRF1216IRGPR 798358-PTRF1216IRGPR
Manufacturer: Texas Instruments Win Source Part Number: 798358-PTRF1216IRGPR Packaging: Reel package Package: 20-VFQFN Exposed Pad Frequency: 3.5GHz Function: Downconverter Part Status: Obsolete(EOL) Family Name: TRF1216 Categories: RF/IF and RFID Manufacturer Package: 20-QFN (4x4) Introduction Date: November 10, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798358-PTRF1216IRGPR
Packaging: Reel package
Package: 20-VFQFN Exposed Pad
Frequency: 3.5GHz
Function: Downconverter
Part Status: Obsolete(EOL)
Family Name: TRF1216
Categories: RF/IF and RFID
Manufacturer Package: 20-QFN (4x4)
Introduction Date: November 10, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798358-PTRF1216IRGPR
Product Name RF Misc ICs and Modules - PTRF1216IRGPR
Frequency 3.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details