Manufacturer: Texas Instruments
Win Source Part Number: 085955-PTR08060WVD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTR08060W
Packaging: Tube
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 5-SIP Module
Size / Dimension: 0.41" L x 0.37" W x 0.65" H (10.4mm x 9.4mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 80
Catalog: PTR08060W
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 33W
Family Name: PTR08060W
Alternative Parts (Cross-Reference): NSR010A0X4-51Z; NSR010A0X4-49Z;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Mexico, Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Test & Measurement
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input
Module DC-DC, PTR08060WVD
Module DC-DC, PTR08060WVD
Module DC-DC, PTR08060WVD
DC DC CONVERTER 0.6-5.5V
POWER MODULE, 4.5-14V, 6A, 5SIP; Output Power Max:33W; Output Voltage Min:600mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V; Input RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 085955-PTR08060WVD | 296-22673-ND | 2525564 | PTR08060WVD | 28AH4771 |
| Product Name | Power Supplies - Board Mount | DC DC Converters | DC-DC Power Supply Modules | Power Supplies - Board Mount - DC DC Converters | Power Module, 4.5-14V, 6A, 5Sip; Output Power Max Texas Instruments |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 6 amps | 6 amps | 6 amps | ||
| DC Output Power | 33 watts | 33 watts | |||
| Number of Outputs | 1 # |