PTQB425080 200-W, 48-V Input, 8-V Output, Isolated DC/DC Bus Converter
200W Isolated DC-DC Converter Module, 25A, 36-75V In, 8V/10.5V Out Product overview: PTQB425080N2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 200W, 25A, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 200W, 25A, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTQB425080N2AD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036082-PTQB425080N2
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTQB425080 (200W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 9
Power (Watts): 200 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 8V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.22" L x 1.45" W x 0.51" H (56.4mm x 36.8mm x 13.0mm)
Alternative Parts (Cross-Reference): IEH48025A120V-109R; RBC-12/17-D48NB-C; UHE-12/2500-D48-C; AEE00B48-M; DBQ0135V2NBSC; PXE3048S12;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-21407-NDR,-296-2
Base Product Number: PTQB425080
Product Status: Not For New Designs
DC-DC Regulated Power Supply Module, 1 Output, 200W, Hybrid
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTQB425080N2AD | 132-PTQB425080N2AD | 1036082-PTQB425080N2AD | PTQB425080N2AD |
| Product Name | PTQB425080 200-W, 48-V Input, 8-V Output, Isolated DC/DC Bus Converter | Isolated 200W 25A 75V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | |
| Package Type | Other; Module | DIP; Other; Tray | Other; Through-Hole Module5 | |
| Output Voltage | 10.5 volts | 36 to 75 volts | ||
| Input Voltage | 75 volts |