Texas Instruments High-Performance Analog CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO PTQA430033N2AD

Description
CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO Through Hole 8-DIP Module 1/4 Brick 2.22"" L x 1.45"" W x 0.47"" H (56.4mm x 36.8mm x 12.0mm) Tray -40¦C ~ 85¦C 0.92
Request a Quote Datasheet
Description
CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO Through Hole 8-DIP Module 1/4 Brick 2.22"" L x 1.45"" W x 0.47"" H (56.4mm x 36.8mm x 12.0mm) Tray -40¦C ~ 85¦C 0.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO - PTQA430033N2AD - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO
PTQA430033N2AD
CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO PTQA430033N2AD
CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO Through Hole 8-DIP Module 1/4 Brick 2.22"" L x 1.45"" W x 0.47"" H (56.4mm x 36.8mm x 12.0mm) Tray -40¦C ~ 85¦C 0.92

CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO Through Hole 8-DIP Module 1/4 Brick 2.22"" L x 1.45"" W x 0.47"" H (56.4mm x 36.8mm x 12.0mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
DC DC Converters - 296-19778-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19778-ND
DC DC Converters 296-19778-ND
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTQA430033N2AD
1240699-PTQA430033N2AD
Power Supplies Board Mount DCDC Converters - PTQA430033N2AD 1240699-PTQA430033N2AD
Manufacturer: Texas Instruments Win Source Part Number: 1240699-PTQA430033N2 AD Series: PTQA430033 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 100W Size: 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 92% Family Name: PTQA430033 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): Q48T30033-NCB0G; Q48T30033-NDA0; Q48T30033-NAA0G; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 9

Manufacturer: Texas Instruments
Win Source Part Number: 1240699-PTQA430033N2AD
Series: PTQA430033
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 8-DIP Module, 1/4 Brick
Applications: ITE (Commercial)
Power (Watts): 100W
Size: 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 92%
Family Name: PTQA430033
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): Q48T30033-NCB0G; Q48T30033-NDA0; Q48T30033-NAA0G;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 9

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTQA430033N2AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTQA430033N2AD
Power Supplies - Board Mount - DC DC Converters PTQA430033N2AD
DC DC CONVERTER 3.3V 100W

DC DC CONVERTER 3.3V 100W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTQA430033N2AD 296-19778-ND 1240699-PTQA430033N2AD PTQA430033N2AD
Product Name CONV DC-DC 48VIN 30A 3.3V 8-DIP Isolated 1 36V 75V 3.3V - - 30A 100W 1.5kV (1500V) With UVLO DC DC Converters Power Supplies Board Mount DCDC Converters - PTQA430033N2AD Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details