Manufacturer: Texas Instruments
Win Source Part Number: 812019-PTQA430025P2A
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Features: UVLO
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 36V
Voltage - Output 1: 2.5V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Maximum Input Voltage: 75V
Manufacturer Package: 8-DIP Module, 1/4 Brick
Current - Output (Maximum): 30A
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Part Number Series: PTQA430025
75W Isolated DC-DC Converter Module, 30A, 2.5V Product overview: PTQA430025P2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 75W, 30A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 75W, 30A, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTQA430025P2AD can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 812019-PTQA430025P2AD | 132-PTQA430025P2AD | PTQA430025P2AD |
| Product Name | Power Supplies Board Mount DCDC Converters - PTQA430025P2AD | Isolated 75W 30A 2.5V DC-DC Converter IC | |
| Package Type | DIP; Other; 8-DIP Module, 1/4 Brick | Other; Module | DIP; Other; DIP8 |
| Output Voltage | 36 volts | 2.5 volts | |
| Input Voltage | 75 volts | 75 volts |