CONV DC-DC 48VIN 30A 2.5V 8-DIP Isolated 1 36V 75V 2.5V - - 30A 100W 1.5kV (1500V) With UVLO Through Hole 8-DIP Module 1/4 Brick 2.22"" L x 1.45"" W x 0.47"" H (56.4mm x 36.8mm x 12.0mm) Tray -40¦C ~ 85¦C 0.91
Isolated Module DC DC Converter 1 Output 2.5V 30A 36V - 75V Input
DC DC CONVERTER 2.5V 100W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTQA430025N2AD | 296-19776-ND | PTQA430025N2AD |
| Product Name | CONV DC-DC 48VIN 30A 2.5V 8-DIP Isolated 1 36V 75V 2.5V - - 30A 100W 1.5kV (1500V) With UVLO | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 30 amps |