The PTQA420050 is a 100-W isolated DC/DC converter designed for 48-V input and 5-V output, housed in a standard quarter-brick package with through-hole pins. It operates from a 36-V to 75-V input range, delivers up to 20 A output current, and achieves 91% efficiency at 50% load. Features include remote On/Off control, differential remote sense, output overcurrent, overvoltage, and over-temperature protection, and undervoltage lockout. The module provides 1500 Vdc isolation, meets UL94V-0 flammability rating, and operates from -40°C to 85°C. It requires no external components for stand-alone operation.
PTQA420050 100-W, 48-V Input, 5-V Output, Isolated DC/DC Converter
DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTQA420050N2AZ | PTQA420050N2AZ |
| Product Name | PTQA420050 100-W, 48-V Input, 5-V Output, Isolated DC/DC Converter | |
| Package Type | Other; Surface Mount Module8 |