Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150011-PTPS929121QP
Length: 7.8 mm
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 24
Width: 4.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150011-PTPS929121QPWPRQ1 |
| Product Name | Custom Parts - Custom Parts (N - R) - PTPS929121QPWPRQ1 |