Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981167-PTPS92200D1DD
Length: 2.9 mm
Thickness: 870 µm
Height: 1.1 mm
Number of Pins: 6
Width: 1.6 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981167-PTPS92200D1DDCR |
| Product Name | OEM Parts - OEM Parts (O - R) - PTPS92200D1DDCR |