Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140426-PTPS78501QWD
Length: 3 mm
Thickness: 880 µm
Height: 1 mm
Number of Pins: 8
Width: 3 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140426-PTPS78501QWDRBRQ1 |
| Product Name | Custom Parts - Custom Parts (N - R) - PTPS78501QWDRBRQ1 |