Texas Instruments Custom Parts - Custom Parts (N - R) - PTPS66121A0YBGR PTPS66121A0YBGR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117816-PTPS66121A0Y BGR Length: 2.4 mm Thickness: 500 µm Height: 500 µm Number of Pins: 28 Width: 1.2 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117816-PTPS66121A0Y BGR Length: 2.4 mm Thickness: 500 µm Height: 500 µm Number of Pins: 28 Width: 1.2 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PTPS66121A0YBGR - 1117816-PTPS66121A0YBGR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PTPS66121A0YBGR
1117816-PTPS66121A0YBGR
Custom Parts - Custom Parts (N - R) - PTPS66121A0YBGR 1117816-PTPS66121A0YBGR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117816-PTPS66121A0Y BGR Length: 2.4 mm Thickness: 500 µm Height: 500 µm Number of Pins: 28 Width: 1.2 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117816-PTPS66121A0YBGR
Length: 2.4 mm
Thickness: 500 µm
Height: 500 µm
Number of Pins: 28
Width: 1.2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1117816-PTPS66121A0YBGR
Product Name Custom Parts - Custom Parts (N - R) - PTPS66121A0YBGR
Unlock Full Specs
to access all available technical data