Texas Instruments OEM Parts - OEM Parts (O - R) - PTPS66120A0YBGR PTPS66120A0YBGR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964016-PTPS66120A0YB GR Length: 2.4 mm Thickness: 500 µm Height: 500 µm Number of Pins: 28 Width: 1.2 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964016-PTPS66120A0YB GR Length: 2.4 mm Thickness: 500 µm Height: 500 µm Number of Pins: 28 Width: 1.2 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PTPS66120A0YBGR - 964016-PTPS66120A0YBGR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PTPS66120A0YBGR
964016-PTPS66120A0YBGR
OEM Parts - OEM Parts (O - R) - PTPS66120A0YBGR 964016-PTPS66120A0YBGR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964016-PTPS66120A0YB GR Length: 2.4 mm Thickness: 500 µm Height: 500 µm Number of Pins: 28 Width: 1.2 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964016-PTPS66120A0YBGR
Length: 2.4 mm
Thickness: 500 µm
Height: 500 µm
Number of Pins: 28
Width: 1.2 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964016-PTPS66120A0YBGR
Product Name OEM Parts - OEM Parts (O - R) - PTPS66120A0YBGR
Unlock Full Specs
to access all available technical data