Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980033-PTPS66020A0YB
Length: 2.4 mm
Thickness: 500 µm
Height: 500 µm
Number of Pins: 28
Width: 1.2 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980033-PTPS66020A0YBGR |
| Product Name | OEM Parts - OEM Parts (O - R) - PTPS66020A0YBGR |