Texas Instruments PMIC - PMIC - Power Management - Specialized - PTPS659413F0RWERQ1 PTPS659413F0RWERQ1

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030734-PTPS659413F0 RWERQ1 Length: 8 mm Thickness: 850 µm Height: 900 µm Number of Pins: 56 Number of Outputs: 9 Width: 8 mm Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.8 V Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030734-PTPS659413F0 RWERQ1 Length: 8 mm Thickness: 850 µm Height: 900 µm Number of Pins: 56 Number of Outputs: 9 Width: 8 mm Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.8 V Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PTPS659413F0RWERQ1 - 1030734-PTPS659413F0RWERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PTPS659413F0RWERQ1
1030734-PTPS659413F0RWERQ1
PMIC - PMIC - Power Management - Specialized - PTPS659413F0RWERQ1 1030734-PTPS659413F0RWERQ1
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030734-PTPS659413F0 RWERQ1 Length: 8 mm Thickness: 850 µm Height: 900 µm Number of Pins: 56 Number of Outputs: 9 Width: 8 mm Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 125 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.8 V Max Junction Temperature (Tj): 150 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030734-PTPS659413F0RWERQ1
Length: 8 mm
Thickness: 850 µm
Height: 900 µm
Number of Pins: 56
Number of Outputs: 9
Width: 8 mm
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Min Operating Temperature: -40 °C
Ambient Temperature Range High: 125 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.8 V
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1030734-PTPS659413F0RWERQ1
Product Name PMIC - PMIC - Power Management - Specialized - PTPS659413F0RWERQ1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1904845 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers