Texas Instruments Custom Parts - Custom Parts (N - R) - PTPS6521901RHBR PTPS6521901RHBR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202682-PTPS6521901R HBR Length: 5 mm Thickness: 900 µm Height: 1 mm Number of Pins: 32 Width: 5 mm Categories: Custom Parts Case / Package: VQFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202682-PTPS6521901R HBR Length: 5 mm Thickness: 900 µm Height: 1 mm Number of Pins: 32 Width: 5 mm Categories: Custom Parts Case / Package: VQFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PTPS6521901RHBR - 1202682-PTPS6521901RHBR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PTPS6521901RHBR
1202682-PTPS6521901RHBR
Custom Parts - Custom Parts (N - R) - PTPS6521901RHBR 1202682-PTPS6521901RHBR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202682-PTPS6521901R HBR Length: 5 mm Thickness: 900 µm Height: 1 mm Number of Pins: 32 Width: 5 mm Categories: Custom Parts Case / Package: VQFN Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202682-PTPS6521901RHBR
Length: 5 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 32
Width: 5 mm
Categories: Custom Parts
Case / Package: VQFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1202682-PTPS6521901RHBR
Product Name Custom Parts - Custom Parts (N - R) - PTPS6521901RHBR
Unlock Full Specs
to access all available technical data