Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174136-PTPS259814AR
Length: 2 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 10
Width: 2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174136-PTPS259814ARPWR |
| Product Name | Custom Parts - Custom Parts (N - R) - PTPS259814ARPWR |