Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998191-PTPS25970ARPW
Length: 2 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 10
Width: 2 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998191-PTPS25970ARPWR |
| Product Name | OEM Parts - OEM Parts (O - R) - PTPS25970ARPWR |