Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086322-PTPS22970YZP
Number of Channels: 1
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086322-PTPS22970YZPT |
| Product Name | OEM Parts - OEM Parts (O - R) - PTPS22970YZPT |