Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970149-PTPS2116DRLR
Length: 2.1 mm
Thickness: 550 µm
Height: 600 µm
Number of Pins: 8
Width: 1.2 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970149-PTPS2116DRLR |
| Product Name | OEM Parts - OEM Parts (O - R) - PTPS2116DRLR |