The PTN78060W 3-A Wide-Input Adjustable Switching Regulator Module from Texas Instruments is designed for high-efficiency step-down voltage conversion. It operates within a wide input voltage range of 7 V to 36 V and allows for output voltage adjustment from 2.5 V to 12.6 V. The module can deliver up to 3 A of output current and features high efficiency, reaching up to 96%. It includes essential protection features such as undervoltage lockout, output current limit, and overtemperature shutdown, making it suitable for various applications including industrial controls, HVAC systems, and medical instrumentation. The operating temperature range is -40°C to 85°C, and the module is available in a surface mount package, ensuring compatibility with modern PCB designs.
3-A, Wide-Input, Adjustable Switching Regulator Module 7-Surface Mount Module -40 to 85
Manufacturer: Texas Instruments
Category: Power Supplies - Board Mount DC DC Converters
Series: PTN78060W
Package: Tape & Reel (TR)
Product Status: Active
Type: Non-Isolated PoL Module
Number of Outputs: 1
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Applications: ITE (Commercial)
3A DC/DC Switching Regulator Module, 7-36V In, 2.5-12.6V Out, 94% Eff Product overview: PTN78060WAST from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 36V, 12.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060WAST can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTN78060WAST | 132-PTN78060WAST | |
| Product Name | PTN78060W 3-A, Wide-Input, Adjustable Switching Regulator Module | Power Supplies - Board Mount DC DC Converters | 3A 36V 12.6V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Tape & Reel (TR) | Other; SMD/SMT |
| Features | Enable,Tracking | ||
| Output Voltage | 2.5 to 12.6 volts | 7 to 36 volts | 12.6 volts |