3-A, Wide-Input, Adjustable Switching Regulator Module 7-Through-Hole Module -40 to 85
3A DC/DC Regulator Module, 7-36V In, 2.5-12.6V Out, 550kHz, TH Product overview: PTN78060WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 36V, 12.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN78060WAH | 132-PTN78060WAH |
| Product Name | PTN78060W 3-A, Wide-Input, Adjustable Switching Regulator Module | 3A 36V 12.6V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | |
| Features | Enable,Tracking | |
| Output Voltage | 2.5 to 12.6 volts | 12.6 volts |