REG SW 2.5-12.6V 3A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 45W - With UVLO Through Hole 7-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input
Manufacturer: Texas Instruments
Win Source Part Number: 082101-PTN78060WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78060W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 7-DIP Module
Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTN78060W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 94%
Power (Watts) - Max: 38W
Family Name: PTN78060
Alternative Parts (Cross-Reference): LTM4612EV#PBF; IPM24S0C0S03FA; IPM24S0C0R03FA; LTM4612MPV#PBF;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, HVAC, Test & Measurement, Medical, Automotive, Avionics
DC DC CONVERTER 2.5-12.6V
IC, SWITCHING REG 3A ADJ, 8060; Output Power Max:37.8W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:3A; DC / DC Converter Output Type:-; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage DC RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTN78060WAH | 296-20523-ND | 082101-PTN78060WAH | PTN78060WAH | 28AH4770 |
| Product Name | REG SW 2.5-12.6V 3A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 45W - With UVLO | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Ic, Switching Reg 3A Adj, 8060; Output Power Max Texas Instruments |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 3 amps | 3 amps | 3 amps | ||
| DC Input Voltage | 7.0 to 36.0 volts | 7.0 to 36.0 volts | 7.0 to ? volts |