Texas Instruments PTN78060H 3 A, Wide Input Non-Isolated, Wide Output Adjust Module PTN78060HAS

Description
3 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
3 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTN78060H 3 A, Wide Input Non-Isolated, Wide Output Adjust Module
PTN78060HAS
PTN78060H 3 A, Wide Input Non-Isolated, Wide Output Adjust Module PTN78060HAS
3 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85

3 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85

Buy Now Datasheet
Isolated 3A 36V 22V DC-DC Converter IC - 132-PTN78060HAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3A 36V 22V DC-DC Converter IC
132-PTN78060HAS
Isolated 3A 36V 22V DC-DC Converter IC 132-PTN78060HAS
3A DC/DC Regulator, 15-36V In, 11.85-22V Out, Non-Isolated, 96% Eff Product overview: PTN78060HAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3A, 36V, 22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3A, 36V, 22V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060HAS can be used for catalog matching and distributor lookup.

3A DC/DC Regulator, 15-36V In, 11.85-22V Out, Non-Isolated, 96% Eff Product overview: PTN78060HAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3A, 36V, 22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3A, 36V, 22V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060HAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1031808-PTN78060HAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031808-PTN78060HAS
Power Supplies - Board Mount - DC DC Converters 1031808-PTN78060HAS
Win Source Part Number: 1031808-PTN78060HAS Category: Power Supplies - Board Mount>DC DC Converters Series: PTN78060H Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 36 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 11.85 ~ 22V Efficiency: 96% Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Alternative Parts (Cross-Reference): PTN78060WAZ; PTN78060WAZT; PTN78060WAS; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: TEXTISPTN78060HAS,-P TN78060HAS-NDR,-296- 20522,296-20522,2156 -PTN78060HAS,296-205 22-NDR,-296-20522-ND ,PTN78060HAS-ND Base Product Number: PTN78060 RoHS Status: RoHS non-compliant

Win Source Part Number: 1031808-PTN78060HAS
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTN78060H
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 36
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 15V
Voltage - Input (Max): 36V
Voltage - Output 1: 11.85 ~ 22V
Efficiency: 96%
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Alternative Parts (Cross-Reference): PTN78060WAZ; PTN78060WAZT; PTN78060WAS;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: TEXTISPTN78060HAS,-PTN78060HAS-NDR,-296-20522,296-20522,2156-PTN78060HAS,296-20522-NDR,-296-20522-ND,PTN78060HAS-ND
Base Product Number: PTN78060
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTN78060HAS 132-PTN78060HAS 1031808-PTN78060HAS
Product Name PTN78060H 3 A, Wide Input Non-Isolated, Wide Output Adjust Module Isolated 3A 36V 22V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; Tray
Features Enable,Tracking
Output Voltage 11.85 to 22 volts 22 volts 15 to 36 volts
Unlock Full Specs
to access all available technical data