Texas Instruments PTN78060A 3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module PTN78060AAZ

Description
3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module 7-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module 7-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTN78060A 3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module
PTN78060AAZ
PTN78060A 3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module PTN78060AAZ
3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module 7-Surface Mount Module -40 to 85

3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module 7-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD Isolated 3A -3V DC-DC Converter IC - 132-PTN78060AAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3A -3V DC-DC Converter IC
132-PTN78060AAZ
SMD Isolated 3A -3V DC-DC Converter IC 132-PTN78060AAZ
3A DC/DC Controller, Non-Isolated, -3V Output, SMD Product overview: PTN78060AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, -3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, -3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060AAZ can be used for catalog matching and distributor lookup.

3A DC/DC Controller, Non-Isolated, -3V Output, SMD Product overview: PTN78060AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3A, -3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 3A, -3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060AAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTN78060AAZ - 931088-PTN78060AAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78060AAZ
931088-PTN78060AAZ
Power Supplies Board Mount DCDC Converters - PTN78060AAZ 931088-PTN78060AAZ
Manufacturer: Texas Instruments Win Source Part Number: 931088-PTN78060AAZ Series: PTN78060A (15W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 3A 9V - 28.7V Input Package: Tray Package: 7-SMD Module Mounting: Surface Mount Family Name: PTN78060 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: PTN78060AAZ-ND, -296-20520-ND, -296-20520, -PTN78060AAZ-NDR, 296-20520, -296-20520-NDR, 296-20520-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931088-PTN78060AAZ
Series: PTN78060A (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output -15 ~ -3V - - 3A 9V - 28.7V Input
Package: Tray
Package: 7-SMD Module
Mounting: Surface Mount
Family Name: PTN78060
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: PTN78060AAZ-ND, -296-20520-ND, -296-20520, -PTN78060AAZ-NDR, 296-20520, -296-20520-NDR, 296-20520-NDR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTN78060AAZ 132-PTN78060AAZ 931088-PTN78060AAZ
Product Name PTN78060A 3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module SMD Isolated 3A -3V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTN78060AAZ
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; 7-SMD Module
Features 12V Bus,24V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output
Output Voltage -15 to -3 volts -3 volts
Unlock Full Specs
to access all available technical data