3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module 7-Through-Hole Module -40 to 85
3A DC/DC Regulator Module, -3V Output, 9-29V In, Non-Isolated Product overview: PTN78060AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3A, -3V, 29V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3A, -3V, 29V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78060AAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN78060AAH | 132-PTN78060AAH |
| Product Name | PTN78060A 3 A, Wide Input Non-Isolated, Wide Negative Output Adjust Module | Isolated 3A -3V 29V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module |
| Features | 12V Bus,24V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output | |
| Output Voltage | -15 to -3 volts | -3 volts |