6-A Wide-Input Voltage Adjustable Switching Regulator 7-Surface Mount Module -40 to 85
DC-DC Converter 7V-36V In, 2.5V-12.6V Out, 6A, 90W, SMD Product overview: PTN78020WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7V, 36V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 7V, 36V, 2.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020WAZ can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN78020WAZ | 132-PTN78020WAZ |
| Product Name | PTN78020W 6-A Wide-Input Voltage Adjustable Switching Regulator | SMD 7V 36V 2.5V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Enable,Tracking | |
| Output Voltage | 2.5 to 12.6 volts | 12.6 volts |