The PTN78020WAS is a 6-A, wide-input, step-down switching regulator in a surface-mount module package weighing 7.3 grams, designed for operation from 7 V to 36 V input and adjustable output from 2.5 V to 12.6 V. It supports an operating temperature range of -40°C to 85°C, features on/off inhibit, undervoltage lockout, output current limit, and overtemperature shutdown, and meets UL94V-0 flammability standards. The package is compliant with surface-mount soldering profiles up to 235°C and is rated for mechanical shock up to 125 G and vibration up to 10 G.
6-A Wide-Input Voltage Adjustable Switching Regulator 7-Surface Mount Module -40 to 85
6A DC-DC Adj Switching Regulator, 7-36V In, 12.6V Out, SMD Module Product overview: PTN78020WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 36V, 12.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020WAS can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN78020WAS | 132-PTN78020WAS |
| Product Name | PTN78020W 6-A Wide-Input Voltage Adjustable Switching Regulator | SMD 6A 36V 12.6V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT |
| Features | Enable,Tracking | |
| Output Voltage | 2.5 to 12.6 volts | 12.6 volts |