6-A Wide-Input Voltage Adjustable Switching Regulator 7-Through-Hole Module -40 to 85
6A DC/DC Switching Regulator, 7-36V In, 2.5-12.6V Out, 90W Product overview: PTN78020WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 36V, 12.6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020WAD can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTN78020WAD | 132-PTN78020WAD |
| Product Name | PTN78020W 6-A Wide-Input Voltage Adjustable Switching Regulator | 6A 36V 12.6V DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module |
| Features | Enable,Tracking | |
| Output Voltage | 2.5 to 12.6 volts | 12.6 volts |