Texas Instruments PTN78020H 6 A, Wide Input Non-Isolated, Wide Output Adjust Module PTN78020HAS

Description
6 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTN78020H 6 A, Wide Input Non-Isolated, Wide Output Adjust Module
PTN78020HAS
PTN78020H 6 A, Wide Input Non-Isolated, Wide Output Adjust Module PTN78020HAS
6 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85

6 A, Wide Input Non-Isolated, Wide Output Adjust Module 7-Surface Mount Module -40 to 85

Buy Now Datasheet
SMD 6A 36V 22V DC-DC Converter IC - 132-PTN78020HAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 36V 22V DC-DC Converter IC
132-PTN78020HAS
SMD 6A 36V 22V DC-DC Converter IC 132-PTN78020HAS
6A DC/DC Controller, 15-36V In, 11.85-22V Out, 96% Eff, SMD Product overview: PTN78020HAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 36V, 22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 36V, 22V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020HAS can be used for catalog matching and distributor lookup.

6A DC/DC Controller, 15-36V In, 11.85-22V Out, 96% Eff, SMD Product overview: PTN78020HAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 36V, 22V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 36V, 22V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020HAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PTN78020HAS - 1240693-PTN78020HAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78020HAS
1240693-PTN78020HAS
Power Supplies Board Mount DCDC Converters - PTN78020HAS 1240693-PTN78020HAS
Manufacturer: Texas Instruments Win Source Part Number: 1240693-PTN78020HAS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PTN78020HAZ; PTN78020HAH; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240693-PTN78020HAS
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PTN78020HAZ; PTN78020HAH;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
DC DC CONVERTER 11.85-22V - 815-PTN78020HAS - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 11.85-22V
815-PTN78020HAS
DC DC CONVERTER 11.85-22V 815-PTN78020HAS
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTN78020HAS 132-PTN78020HAS 1240693-PTN78020HAS 815-PTN78020HAS
Product Name PTN78020H 6 A, Wide Input Non-Isolated, Wide Output Adjust Module SMD 6A 36V 22V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PTN78020HAS DC DC CONVERTER 11.85-22V
Package Type Other; Surface Mount Module,Through-Hole Module Other; SMD/SMT Other; 7-SMD Module
Features Enable,Tracking
Output Voltage 11.85 to 22 volts 22 volts 22 volts
Input Voltage 15 to 36 volts 36 volts 20 volts
Unlock Full Specs
to access all available technical data