The PTN78020AAZT is a 25-W, wide-input, non-isolated, positive-to-negative
4 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module 7-Surface Mount Module -40 to 85
4A DC/DC Regulator, Non-Isolated, -3.3V, 9-29V In, SMD Product overview: PTN78020AAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 4A, -3.3V, 29V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 4A, -3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020AAZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851948-PTN78020AAZT
Series: PTN78020A (25W)
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: PTN78020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTN78020AAZT | 132-PTN78020AAZT | 851948-PTN78020AAZT |
| Product Name | PTN78020A 4 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module | SMD Isolated 4A -3.3V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PTN78020AAZT |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; Reel - TR |
| Features | 12V Bus,24V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output | ||
| Output Voltage | -15 to -3 volts | -3 volts |