4 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module 7-Surface Mount Module -40 to 85
4A DC/DC Regulator, Non-Isolated, Wide Input, -3V Output Product overview: PTN78020AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 4A, -3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 4A, -3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78020AAZ can be used for catalog matching and distributor lookup.
DC DC CONVERTER -15 TO -3V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTN78020AAZ | 132-PTN78020AAZ | 815-PTN78020AAZ |
| Product Name | PTN78020A 4 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module | Isolated 4A -3V DC-DC Converter IC | DC DC CONVERTER -15 TO -3V |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; 7-SMD Module |
| Features | 12V Bus,24V Bus,Boost/Buck-Boost,EMI Tested,Enable,VO Adjustable,Wide Input,Wide Output | ||
| Output Voltage | -15 to -3 volts | -3 volts | -3 volts |
| Input Voltage | 9 to 29 volts | 29 volts | 20 volts |