1.5-A, Wide-Input Adjustable Switching Regulator 5-Surface Mount Module -40 to 85
1.5A Adj DC/DC Regulator, 7-36V In, 12.6V Out, SMD Product overview: PTN78000WAZT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 36V, 12.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5A, 36V, 12.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTN78000WAZT can be used for catalog matching and distributor lookup.
Module DC-DC 1-OUT 2.5V to 12.6V 1.5A 5-Pin DIP Module
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTN78000WAZT | 132-PTN78000WAZT | 815-PTN78000WAZT |
| Product Name | PTN78000W 1.5-A, Wide-Input Adjustable Switching Regulator | SMD 1.5A 36V 12.6V DC-DC Converter IC | Module DC-DC 1-OUT 2.5V to 12.6V 1.5A 5-Pin DIP Module |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; 5-SMD Module |
| Features | Enable,Tracking | ||
| Output Voltage | 2.5 to 12.6 volts | 12.6 volts | 12.6 volts |
| Input Voltage | 7 to 36 volts | 36 volts | 20 volts |